The 8532K31 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8532 series, designed for industrial use with a watertight seal per MIL-STD-108E and IP68 rating. It supports screw terminals, has a mounting hole diameter of 0.480 inches [12.19 mm], and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It is rated for 5 A at 115 VAC resistive load and 4 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch is UL recognized and CSA certified.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6832 |
| Product Name | 8532K31 Safran Power |