The 8532K3 is a four-pole, maintained-action, environmentally sealed toggle switch designed for industrial applications with a watertight seal per MIL-STD-108E and IP68 rating. It features screw terminals, a one-hole mounting design, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports a current rating of 5 A at 115 VAC resistive load and 4 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It is UL recognized and CSA certified. The physical mounting dimensions include a panel cutout diameter of 0.480 inches (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6831 |
| Product Name | 8532K3 Safran Power |