The 8532K15 is a four-pole, environmentally sealed toggle switch with maintained and momentary contact options, designed for industrial applications requiring watertight performance per MIL-STD-108E and IP68. It features a panel mounting configuration with a 15/32-32 UN-2A thread and accepts screw, solder lug, or spade terminals. The switch is rated for 28 VDC and 115 VAC at up to 400 Hz, with a current rating of 4 A resistive and 4 A inductive for maintained operation, and 2 A resistive and 2 A inductive for momentary operation. It supports 50,000 electrical operations at rated load and 100,000 mechanical operations. Operating temperature ranges from -50°F to +150°F (-46°C to +66°C). The part is UL recognized and CSA certified.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6828 |
| Product Name | 8532K15 Safran Power |