The 8532K13 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8532 series, designed for one-hole mounting with a panel cutout diameter of 0.480 inches [12.19 mm]. It features screw terminals and meets IP68 and MIL-STD-108E sealing standards, with UL recognition and CSA certification. The switch supports 5 A resistive and 4 A inductive loads at 28 VDC, and 5 A resistive and 12 A inductive loads at 115 VAC at 60 or 400 Hz. It offers 50,000 electrical operations and 100,000 mechanical operations, with a temperature range of -50°F to +150°F (-46°C to +66°C).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6827 |
| Product Name | 8532K13 Safran Power |