The 8532K10 is a four-pole, environmentally sealed toggle switch from the 8530, 8531, 8532 series, designed for industrial applications with a watertight seal per MIL-STD-108E and IP68 rating. It features a one-hole mounting style and supports screw, solder lug, or spade terminal options. The switch has a mechanical life of 100,000 operations and a rated electrical life of 50,000 operations at specified loads. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C), is UL recognized and CSA certified, and provides momentary contact in the center position with ON-OFF-ON circuitry. The physical mounting dimensions are 1.432 inches in length for four-pole configurations, with a panel cutout diameter of 0.480 inches (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6824 |
| Product Name | 8532K10 Safran Power |