The 8531K95 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8531 series, featuring screw terminals and a keyway for panel mounting. It is rated for 115V AC at 18A resistive load and 11A inductive load, and 28V DC at 2A resistive load and 8A inductive load. The switch meets MIL-STD-108E for watertight sealing, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It supports 50,000 electrical operations and 100,000 mechanical operations. Mounting requires a 0.480-inch diameter hole, with terminal screws pre-assembled. The switch design maintains IP68 ingress protection, and its terminals are compatible with 6-32 UNC-2A screw size. The solder lug and spade terminal types are available in this series, but the 8531K95 specifically uses screw terminals.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6819 |
| Product Name | 8531K95 Safran Power |