The 8531K915 is a two-pole, environmentally sealed toggle switch with momentary action, spade terminals, and a keyway for panel mounting. It features a watertight seal per MIL-STD-108E, meets IP68, and is UL recognized and CSA certified. The switch supports a rated load of 18 A resistive and 10 A inductive at 28 VDC, with 50,000 electrical operations and 100,000 mechanical operations life. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and uses a .250 x .032 in. [6.35 x 0.81 mm] spade terminal. Mounting requires a 1.32 in. [33.5 mm] diameter panel hole.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6811 |
| Product Name | 8531K915 Safran Power |