The 8531K914 is a two-pole, environmentally sealed toggle switch with a maintained contact configuration, spade terminals, and a keyway lever. It is rated for 115V AC at 7A resistive and 4A inductive loads, and 28V DC at 5A resistive and 2A inductive loads. The switch features a watertight seal per MIL-STD-108E, meets IP68 requirements, and is UL recognized and CSA certified. It has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. Operating temperature ranges from -50°F to +150°F (-46°C to +66°C). The device is designed for one-hole mounting and uses a .250 x .032 inch spade terminal. Dimensions and panel cutout are specified for the 8531 series.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6810 |
| Product Name | 8531K914 Safran Power |