The 8531K91 is a two-pole, environmentally sealed toggle switch from the 8531 series with a solder lug termination and a keyway for panel mounting. It features a watertight seal per MIL-STD-108E, is UL recognized and CSA certified, and meets IP68 standards. It supports momentary operation with a current rating of 18 A at 115 VAC and 11 A at 28 VDC for resistive loads. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The mounting hole diameter is 0.480 inches [12.19 mm], and the overall dimensions are consistent with the 8531 series housing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6805 |
| Product Name | 8531K91 Safran Power |