The 8531K7 is a two-pole, maintained-action, environmentally sealed toggle switch in the 8531 series, designed for one-hole mounting and rated for 115VAC and 28VDC loads. It features a screw terminal configuration and meets IP68 sealing standards per MIL-STD-108E. The switch is UL recognized and CSA certified, with a mechanical life of 100,000 operations and an electrical life of 15 operations at 115VAC resistive load and 11 operations at 28VDC resistive load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The physical dimensions include a mounting hole diameter of 0.480 inches (12.19 mm) and a body length of 1.432 inches (36.37 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6803 |
| Product Name | 8531K7 Safran Power |