The 8531K6 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 series, featuring one-hole mounting and a keyway lever. It has screw terminals and is rated for 115V AC at 60 or 400 Hz with a lamp resistive load of 7 A and an inductive load of 15 A, and for 28V DC with a lamp resistive load of 4 A and an inductive load of 15 A. It meets MIL-STD-108E for watertight sealing, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. Its mounting dimensions are 1.432 in (36.37 mm) long and 0.432 in (10.97 mm) wide.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6802 |
| Product Name | 8531K6 Safran Power |