The 8531K35 is a two-pole, maintained-contact, environmentally sealed toggle switch from the 8530, 8531, 8532 series, designed for industrial applications with a watertight seal per MIL-STD-108E and IP68 ratings. It features a screw terminal and is rated for 115V AC at 4A resistive and 4A inductive loads, and 28V DC at 4A resistive and 15A inductive loads. The switch has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The unit is UL recognized and CSA certified. The mounting requires a 0.480 inch diameter hole with one-hole installation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6798 |
| Product Name | 8531K35 Safran Power |