Safran Electrical & Power Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power 8531K34

Description
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power - 95F4261 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power
95F4261
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power 95F4261
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95F4261
Product Name Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 5365116 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details