The 8531K315 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 series, designed for one-hole mounting and meeting IP68 and MIL-STD-108E sealing standards. It features spade terminals, UL and CSA certification, and is rated for 115VAC at 20A resistive and 15A inductive loads, or 28VDC at 15A resistive and 15A inductive loads. The switch supports 50,000 electrical operations and 100,000 mechanical operations, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The housing dimensions are fixed by the series design, with a mounting hole diameter of 0.480 inches (12.19 mm).
ECONO TOGGLE SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 81C9379 |
| Product Name | Econo Toggle Switch Safran Power |