The 8531K310 is a two-pole, environmentally sealed toggle switch with maintained action, designed for one-hole mounting and compliant with MIL-STD-108E and IP68 standards. It features screw terminals and is rated for 115VAC at 4A resistive and 15A inductive loads, and 28VDC at 2A resistive and 11A inductive loads, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C), is UL recognized and CSA certified, and has overall dimensions of 1.432 inches wide by 1.97 inches deep. The panel cutout required is a 0.480-inch diameter hole.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6789 |
| Product Name | 8531K310 Safran Power |