Safran Electrical & Power Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power 8531K3

Description
TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power - 22H6788 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power
22H6788
Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power 22H6788
TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, DPDT, 18A, 28VDC, PANEL; Switch Operation:On-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6788
Product Name Toggle Switch, Dpdt, 18A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Light Switches - 2426498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Changeover
Terminal Type Surface mount
View Details
Toggle Switches - 450-09-1-1-17E915-ND - DigiKey
Specs
Switch Type Toggle
View Details
Subminiature Fully Illuminated Toggle - B12JJPCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers