The 8531K18 is a two-pole, maintained-action toggle switch in the 8531 series, featuring a panel mount with a keyway and spade terminals. It is environmentally sealed to meet MIL-STD-108E and IP68 standards, with a temperature range of -50°F to +150°F (-46°C to +66°C). It has a rated load of 20 A resistive and 15 A inductive at 115 VAC, and 18 A resistive and 10 A inductive at 28 VDC. The switch supports 50,000 electrical operations at rated load and 100,000 mechanical operations. It is UL recognized and CSA certified, with a mounting hole diameter of 0.480 inches and terminal dimensions compatible with .250 x .032 inch spade terminals.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6787 |
| Product Name | 8531K18 Safran Power |