The 8531K16 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8531 series, designed for one-hole mounting and rated for 28V DC and 115V AC operations. It has a momentary contact configuration with a current rating of 2 A resistive and 11 A inductive at 28V DC, and 2 A resistive and 8 A inductive at 115V AC. The switch features screw, solder lug, or spade terminals, meets IP68 and MIL-STD-108E sealing standards, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The mounting footprint is 1.55 in x 1.66 in, with a panel cutout diameter of 0.480 in. The switch includes a keyway for position alignment and installs using a 15/32-32 UN-2A threaded bushing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6785 |
| Product Name | 8531K16 Safran Power |