The 8531K13 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8531 series, designed for one-hole mounting and featuring screw terminals. It meets IP68 sealing standards per MIL-STD-108E and is UL recognized and CSA certified. The switch supports a load rating of 7 A at 115 VAC resistive and 4 A at 28 VDC resistive, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The physical dimensions include a mounting hole diameter of 0.480 inches (12.19 mm) and an overall length of 1.432 inches (36.37 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6784 |
| Product Name | 8531K13 Safran Power |