The 8531K12 is a two-pole, maintained-action toggle switch in the 8531 series, designed with a circuit configuration of ON ON NONE, featuring screw terminals. It is environmentally sealed to meet MIL-STD-108E and IP68 standards, with UL and CSA certification. The switch supports a maximum current rating of 7 A at 115 VAC resistive load and 4 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and uses a one-hole mounting style. Physical dimensions are consistent with the 8531 series, including a panel cutout diameter of 0.480 inches (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6783 |
| Product Name | 8531K12 Safran Power |