The Switch, Toggle, DPST, 20A, 115V from Safran Power is designed for reliable operation in various applications. It features a double pole, single throw (DPST) configuration with a maximum current rating of 20A and a nominal voltage of 115V AC. The switch is environmentally sealed, meeting IP68 standards, which ensures protection against dust and water ingress. It is UL recognized and CSA certified, indicating compliance with safety standards. The switch offers a mechanical life of 100,000 operations and is rated for 50,000 operations at its maximum load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The product includes three standard types of terminal options: screw, solder lug, and spade terminals, facilitating easy installation. This switch is suitable for applications requiring durability and reliability in challenging environments.
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 95F4258 |
| Product Name | Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power |
| Switch Type | Toggle |