Safran Electrical & Power Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power 8530K99

Description
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-None-Of f; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Description
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-None-Of f; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power - 99F3231 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power
99F3231
Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power 99F3231
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-None-Of f; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-None-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 99F3231
Product Name Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A28AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TQX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details