The 8530K95 is a one-pole, maintained-action, environmentally sealed toggle switch in the 8530 series, featuring a solder lug termination. It is rated for 115V AC at 5 A resistive and 3 A inductive loads, and 28V DC at 15 A resistive and 11 A inductive loads, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch has a temperature range of -50°F to +150°F (-46°C to +66°C), is UL recognized and CSA certified, and meets MIL-STD-108E for watertight seals. It is designed for one-hole mounting with a panel cutout of 0.432 inches (10.97 mm) diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6778 |
| Product Name | 8530K95 Safran Power |