The 8530K93 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, featuring a spade terminal and a keyway actuator with ON-OFF-ON circuitry. It is designed for one-hole mounting, meets IP68 and MIL-STD-108E sealing standards, and is UL recognized and CSA certified. The switch has a rated load of 5 A resistive and 3 A inductive at 115 VAC, and 15 A resistive and 11 A inductive at 28 VDC. It operates over a temperature range of -50°F to +150°F (-46°C to +66°C) and offers a 50,000-cycle electrical life at rated load, with a 100,000-cycle mechanical life. The physical dimensions include a 0.432 inch [10.97 mm] overall length and a 0.480 inch [12.19 mm] panel cutout diameter for mounting.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6776 |
| Product Name | 8530K93 Safran Power |