Safran Electrical & Power Toggle Switch, 1Pole, 15A, 28Vdc, Solder; Switch Operation Safran Power 8530K911

Description
TOGGLE SWITCH, 1POLE, 15A, 28VDC, SOLDER; Switch Operation:Off-None-( On); Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:15A
Datasheet
Description
TOGGLE SWITCH, 1POLE, 15A, 28VDC, SOLDER; Switch Operation:Off-None-( On); Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:15A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 1Pole, 15A, 28Vdc, Solder; Switch Operation Safran Power - 22H6773 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 1Pole, 15A, 28Vdc, Solder; Switch Operation Safran Power
22H6773
Toggle Switch, 1Pole, 15A, 28Vdc, Solder; Switch Operation Safran Power 22H6773
TOGGLE SWITCH, 1POLE, 15A, 28VDC, SOLDER; Switch Operation:Off-None-( On); Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:15A

TOGGLE SWITCH, 1POLE, 15A, 28VDC, SOLDER; Switch Operation:Off-None-(On); Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6773
Product Name Toggle Switch, 1Pole, 15A, 28Vdc, Solder; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A24EH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers