Safran Electrical & Power Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power 8530K91

Description
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power - 22H6771 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power
22H6771
Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power 22H6771
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

TOGGLE SWITCH, 1POLE, 20A, 28VDC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:-; Illumination:Non Illuminated; Product Range:8530 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6771
Product Name Toggle Switch, 1Pole, 20A, 28Vdc, Solder; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2099360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2267088-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Rocker & Toggle Switches - A24KB-AA - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers