Safran Electrical & Power Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 8530K9

Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power - 50F1567 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
50F1567
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 50F1567
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 50F1567
Product Name Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A25AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2585-07-3-3-99916-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details