Safran Electrical & Power 8530K37 Safran Power 8530K37

Description
8530K37
Description
8530K37
Datasheet
Datasheet Summary
Powered by GS/AI

The 8530K37 is an environmentally sealed toggle switch designed for industrial applications. It features a watertight seal compliant with MIL-STD-108E and meets IP68 standards, ensuring protection against dust and water ingress. This switch is available in 1, 2, and 4 pole configurations, with options for maintained and momentary action. It supports various terminal types, including screw, solder lug, and spade terminals, facilitating easy installation. The switch is UL recognized and CSA certified, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates effectively within a temperature range of -50°F to +150°F (-46°C to +66°C). The current ratings for the switch vary depending on the configuration, making it suitable for a range of applications. This product is ideal for engineers seeking reliable and durable switching solutions in challenging environments.

Datasheet Summary
Powered by GS/AI

The 8530K37 is an environmentally sealed toggle switch designed for industrial applications. It features a watertight seal compliant with MIL-STD-108E and meets IP68 standards, ensuring protection against dust and water ingress. This switch is available in 1, 2, and 4 pole configurations, with options for maintained and momentary action. It supports various terminal types, including screw, solder lug, and spade terminals, facilitating easy installation. The switch is UL recognized and CSA certified, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates effectively within a temperature range of -50°F to +150°F (-46°C to +66°C). The current ratings for the switch vary depending on the configuration, making it suitable for a range of applications. This product is ideal for engineers seeking reliable and durable switching solutions in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
8530K37 Safran Power - 22H6767 - Newark, An Avnet Company
Chicago, IL, United States
8530K37 Safran Power
22H6767
8530K37 Safran Power 22H6767
8530K37

8530K37

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6767
Product Name 8530K37 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Socket without relay - 788-109 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details