Safran Electrical & Power Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 8530K34

Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power - 95F4256 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
95F4256
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 95F4256
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95F4256
Product Name Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-2-1-15933-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Rocker & Toggle Switches - A19AV - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers