The 8530K313 is a one-pole, maintained-action toggle switch with a spade terminal, part of the 8530 series of environmentally sealed switches. It features a watertight seal per MIL-STD-108E, meets IP68, and is UL recognized and CSA certified. The switch operates at up to 15 A at 115 VAC and 10 A at 28 VDC for resistive loads, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It has a temperature range of -50°F to +150°F (-46°C to +66°C) and mounts through a single hole with a 1.25 inch [31.75 mm] mounting length. Terminal spacing is standardized for spade connections.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6764 |
| Product Name | 8530K313 Safran Power |