The 8530K312 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, featuring spade terminals. It is designed for panel mounting with a single hole and meets IP68 and MIL-STD-108E sealing standards. The switch is UL recognized and CSA certified, with a rated load of 5 A at 115 VAC resistive, 15 A at 28 VDC resistive, and 12 A at 28 VDC inductive. It supports 50,000 electrical operations at rated load and 100,000 mechanical operations. Operating temperature ranges from -50°F to +150°F (-46°C to +66°C).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6763 |
| Product Name | 8530K312 Safran Power |