Safran Electrical & Power Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 8530K311

Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power - 95F9233 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
95F9233
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 95F9233
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95F9233
Product Name Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A29JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details