The 8530K310 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, featuring a spade terminal with a .250 [6.35] x .032 [0.81] thick contact. It is rated for 5 A at 115 VAC resistive load and 15 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch meets MIL-STD-108E for watertight sealing, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It mounts through a single hole with a 1.25 [31.75] mm diameter mounting flange and a 0.432 [10.97] mm overall body length. Panel cutout is 0.480 [12.19] mm diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6762 |
| Product Name | 8530K310 Safran Power |