Safran Electrical & Power Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 8530K31

Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power - 95F4254 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
95F4254
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 95F4254
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95F4254
Product Name Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 2267077-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Process Sealed Subminiature Toggle - A13JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
8 suppliers
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details