Safran Electrical & Power Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power 8530K3

Description
TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power - 22H6761 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power
22H6761
Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power 22H6761
TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6761
Product Name Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Process Sealed Subminiature Toggle - A18KW-AF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details