The Switch, Toggle, SPDT, 20A, 115V from the 8530 series by Safran Power is designed for reliable performance in various applications. It features a watertight seal compliant with MIL-STD-108E and meets IP68 standards, ensuring durability in harsh environments. The switch supports a maximum current rating of 20A and a voltage rating of 115V AC, making it suitable for a range of electrical systems. It has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The operating temperature range is from -50°F to +150°F (-46°C to +66°C). The switch offers multiple terminal options, including screw, solder lug, and spade terminals, facilitating easy installation. This product is UL recognized and CSA certified, ensuring compliance with safety standards.
SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:(On)-Off-(
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 50F1565 |
| Product Name | Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power |
| Switch Type | Toggle |