The 8530K12 is a one-pole, maintained-action, environmentally sealed toggle switch with screw terminals, rated for 5 A resistive and 3 A inductive loads at 115 VAC, and 15 A resistive and 10 A inductive loads at 28 VDC. It features a watertight seal per MIL-STD-108E, meets IP68, and is UL recognized and CSA certified. The switch has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates from -50°F to +150°F (-46°C to +66°C), uses a 6-32 UNC-2A screw terminal, and mounts through a single hole with a 0.480 in [12.19 mm] diameter panel cutout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6759 |
| Product Name | 8530K12 Safran Power |