Safran Electrical & Power Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 8530K11

Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power - 95F4253 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
95F4253
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 95F4253
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95F4253
Product Name Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825142-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A15HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers