The 8530K10 is a one-pole, maintained toggle switch from the 8530 series, featuring an environmentally sealed design per MIL-STD-108E and IP68 rating. It supports screw, solder lug, and spade terminal options, with a rated current of 5 A at 115 VAC resistive load and 3 A at 28 VDC resistive load. The switch offers 50,000 electrical operations and 100,000 mechanical operations, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It has a one-hole mounting configuration and is UL recognized and CSA certified.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14C3737 |
| Product Name | 8530K10 Safran Power |