The 8528K3 is a four-pole, environmentally sealed toggle switch with momentary contact, offering ON-OFF-ON functionality. It features a 15/32-32 thread bushing for one-hole mounting, a temperature range of -50°F to +150°F (-46°C to +66°C), and a mechanical life of 40,000 operations. The switch is UL recognized and CSA certified, with a watertight seal per MIL-STD-108E and IP68 rating. Terminals are pre-mounted with #6-32 screws and internal tooth lockwashers. Physical dimensions include a maximum length of 1.340 inches (34.04 mm) and a panel cutout diameter of 0.480 inches (12.19 mm) for the locking ring.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6757 |
| Product Name | 8528K3 Safran Power |