The 8528K2 is a four-pole, environmentally sealed toggle switch with maintained action, designed for industrial applications requiring protection against dust and moisture. It features a 15/32-32 threaded bushing for one-hole mounting, terminal screws with internal tooth lockwashers, and is rated for 18 A at 125 VAC and 9 A at 250 VAC per pole. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a mechanical life of 40,000 operations. It is UL recognized and CSA certified, with dimensions including a maximum length of 1.340 inches and a panel cutout diameter of 0.480 inches for the locking ring. The circuit configuration is ON-OFF-ON with momentary contact at the center position.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98B2861 |
| Product Name | 8528K2 Safran Power |