The 8527K5 is a two-pole, flush-mounted, environmentally sealed toggle switch with momentary contact, part of the 8526-8528 series. It features a 15/32"-32 threaded bushing for panel mounting, terminal screws with internal tooth lockwashers, and is designed for operation from -50°F to +150°F (-46°C to +66°C). The switch meets IP68 sealing standards per MIL-STD-108E, is UL recognized and CSA certified, and has a mechanical life of 40,000 operations. Its panel cutout requires a 0.480" diameter hole with a KEYWAY for alignment. Terminal configuration is noted for two poles with a keyway actuator.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6756 |
| Product Name | 8527K5 Safran Power |