The 8527K3 is a two-pole, three-position, momentary toggle switch with a keyway actuator, designed for industrial use with environmental sealing compliant with MIL-STD-108E and IP68 standards. It features a 15/32-32 threaded bushing for one-hole mounting, thermoset molded construction, and terminal screws with internal tooth lockwashers. The switch is rated for 18 amperes at 125VAC and 9 amperes at 250VAC, supports 20,000 electrical operations at rated load, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It is UL recognized and CSA certified with file numbers E15346 and LR40068 respectively. Physical dimensions include a 1.340 inch maximum length, a 0.480 inch panel cutout diameter, and a 0.240 inch keyway diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6755 |
| Product Name | 8527K3 Safran Power |