The 8527K2 is a two-pole, flush-mounted, environmentally sealed toggle switch with momentary contact action, part of the 8526-8528 series. It features a 15/32-32 threaded bushing for one-hole mounting, UL recognized and CSA certified construction, and is rated for 18 A at 125 VAC and 9 A at 250 VAC per pole. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C), offers 20,000 electrical operations at rated load, and uses #6-32 terminal screws with internal tooth lockwashers. Its overall dimensions include a maximum length of 1.340 inches and a panel cutout diameter of 0.480 inch for the locking ring.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6754 |
| Product Name | 8527K2 Safran Power |