The 8522K1 is a four-pole, maintained-action, environmentally sealed toggle switch with a 15/32-32 threaded bushing for one-hole mounting. It features a watertight seal per MIL-STD-108E and meets IP68, with a temperature range of -50°F to +150°F (-46°C to +66°C) and a mechanical life of 40,000 operations. The switch is rated for 18 A at 125/250 VAC and 1 hp at 125 VAC, with UL recognition under file number E15346 and CSA certification under LR40068. Terminal screws are #6-32 with internal tooth lockwashers, and the unit includes a keyway for lever orientation. Overall dimensions are 1.340 inches in length, with a panel cutout of 0.480 inch diameter and a locking ring recess.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 18C5439 |
| Product Name | 8522K1 Safran Power |