Safran Electrical & Power Toggle Switch, Dpst, 18A, 125Vac, Panel; Switch Operation Safran Power 8521K9

Description
TOGGLE SWITCH, DPST, 18A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8521 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V
Datasheet
Description
TOGGLE SWITCH, DPST, 18A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8521 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpst, 18A, 125Vac, Panel; Switch Operation Safran Power - 25C5457 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst, 18A, 125Vac, Panel; Switch Operation Safran Power
25C5457
Toggle Switch, Dpst, 18A, 125Vac, Panel; Switch Operation Safran Power 25C5457
TOGGLE SWITCH, DPST, 18A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8521 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

TOGGLE SWITCH, DPST, 18A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8521 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 25C5457
Product Name Toggle Switch, Dpst, 18A, 125Vac, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1962308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.65 inch (42 mm)
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A25AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers