The 8512K6 is a four-pole, environmentally sealed toggle switch with maintained action, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features one-hole mounting with a 15/32-32 thread bushing, molded-in terminal numbers, and terminal screws with internal tooth lockwashers. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a rated life of 20,000 operations at specified loads. Current ratings for 115 VAC include 5 A for resistive and 4 A for inductive lamp loads, with equivalent ratings for 28 VDC. Terminals are identified per the switch configuration, and non-functional terminals are not supplied. Mounting dimensions are standardized for four-pole units, with a panel cutout diameter of 0.480 inches (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6747 |
| Product Name | 8512K6 Safran Power |