The 8512K5 is a four-pole, environmentally sealed toggle switch with momentary action, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features thermoset molding materials meeting flame retardant standards, a temperature range of -50°F to +150°F (-46°C to +66°C), and a rated life of 20,000 operations at specified loads. The switch has a 15/32-32 threaded bushing and uses #6-32 terminal screws with internal tooth lockwashers. Mounting dimensions include a 0.480-inch diameter panel hole and overall length of 1.340 inches. terminals are molded-in with identified numbering.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6746 |
| Product Name | 8512K5 Safran Power |