The 8512K3 is an environmentally sealed toggle switch designed for industrial applications. It features a robust construction that is completely sealed against dust, moisture, and other contaminants, meeting IP68 standards. The switch is available in configurations with one, two, or four poles, and offers options for maintained and momentary action in 2 and 3-position setups. This switch is rated for a temperature range of -50°F to +150°F (-46°C to +66°C) and has a lifespan of 20,000 operations at rated load. It includes molded-in terminal inserts and numbers for easy identification, and is designed for easy installation with a single hole mounting. The bushing has a 15/32" - 32 thread, and the switch is compatible with various electrical loads, including resistive and inductive loads at both 28V DC and 115V AC. The 8512K3 is suitable for applications requiring reliable performance in harsh environments, making it a viable option for engineers seeking durable and efficient switching solutions.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6744 |
| Product Name | 8512K3 Safran Power |