The 8512K16 is a four-pole, environmentally sealed toggle switch with maintained action, designed for industrial applications requiring dust and moisture resistance per MIL-STD-108E and IP68. It features thermoset molding, molded-in terminal numbers, and a 15/32-32 thread bushing for one-hole mounting. The switch supports 20 A at 115 VAC lamp load and 12 A at 28 VDC resistive load, with a rated life of 20,000 operations. Operating temperature ranges from -50°F to +150°F (-46°C to +66°C). The terminal configuration is identified as ON ON ON for the three positions, with panel cutout requiring a 0.480-inch diameter hole. The mounting dimensions and terminal layout follow the 8512 series specifications, with #6-32 terminal screws and internal tooth lockwashers installed.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40C0206 |
| Product Name | 8512K16 Safran Power |